Cypress Semiconductor Corp. Memory - SRAM - STK14CA8-NF25I STK14CA8-NF25I

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795634-STK14CA8-NF25 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: STK14CA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; bq4013YMS-85; bq4013YMS-120; bq4013YMA-85N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795634-STK14CA8-NF25 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: STK14CA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; bq4013YMS-85; bq4013YMS-120; bq4013YMA-85N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14CA8-NF25I - 795634-STK14CA8-NF25I - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14CA8-NF25I
795634-STK14CA8-NF25I
Memory - SRAM - STK14CA8-NF25I 795634-STK14CA8-NF25I
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 795634-STK14CA8-NF25 I Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.295", 7.50mm Width) Mounting: SMD Technology: NVSRAM (Non-Volatile SRAM) Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 25ns Part Status: Obsolete(EOL) Family Name: STK14CA8 Categories: Integrated Circuits (ICs) Memory Format: NVSRAM Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 32-SOIC Alternative Parts (Cross-Reference): bq4013MA-70N; bq4013YMS-85; bq4013YMS-120; bq4013YMA-85N; Introduction Date: January 17, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 795634-STK14CA8-NF25I
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: NVSRAM (Non-Volatile SRAM)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 25ns
Part Status: Obsolete(EOL)
Family Name: STK14CA8
Categories: Integrated Circuits (ICs)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC
Alternative Parts (Cross-Reference): bq4013MA-70N; bq4013YMS-85; bq4013YMS-120; bq4013YMA-85N;
Introduction Date: January 17, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14CA8-NF25I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14CA8-NF25I
Integrated Circuits (ICs) - Memory STK14CA8-NF25I
IC NVSRAM 1MBIT PARALLEL 32SOIC

IC NVSRAM 1MBIT PARALLEL 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 795634-STK14CA8-NF25I STK14CA8-NF25I
Product Name Memory - SRAM - STK14CA8-NF25I Integrated Circuits (ICs) - Memory
Memory Category NVRAM; Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 25 ns 25 ns
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details