Cypress Semiconductor Corp. Memory - SRAM - STK14C88-NF45 STK14C88-NF45

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 126550-STK14C88-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 126550-STK14C88-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-NF45 - 126550-STK14C88-NF45 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-NF45
126550-STK14C88-NF45
Memory - SRAM - STK14C88-NF45 126550-STK14C88-NF45
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 126550-STK14C88-NF45 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 45ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 126550-STK14C88-NF45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-NF45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-NF45
Integrated Circuits (ICs) - Memory STK14C88-NF45
IC NVSRAM 256KBIT PAR 32SOIC

IC NVSRAM 256KBIT PAR 32SOIC

Supplier's Site
Memory - STK14C88-NF45 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-SOIC

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 45 ns 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 126550-STK14C88-NF45 STK14C88-NF45 STK14C88-NF45
Product Name Memory - SRAM - STK14C88-NF45 Integrated Circuits (ICs) - Memory Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 448-CY14V104LA-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
4 suppliers
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details