Cypress Semiconductor Corp. Memory - SRAM - STK14C88-NF35 STK14C88-NF35

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103113-STK14C88-NF3 5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103113-STK14C88-NF3 5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - STK14C88-NF35 - 1103113-STK14C88-NF35 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - STK14C88-NF35
1103113-STK14C88-NF35
Memory - SRAM - STK14C88-NF35 1103113-STK14C88-NF35
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1103113-STK14C88-NF3 5 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 256Kb (32K x 8) Access Time: 35ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: NVSRAM Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1103113-STK14C88-NF35
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256Kb (32K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-NF35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-NF35
Integrated Circuits (ICs) - Memory STK14C88-NF35
IC NVSRAM 256KBIT PAR 32SOIC

IC NVSRAM 256KBIT PAR 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1103113-STK14C88-NF35 STK14C88-NF35
Product Name Memory - SRAM - STK14C88-NF35 Integrated Circuits (ICs) - Memory
Memory Category NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA12PZI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details