Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK14C88-5C35M

Description
Win Source Part Number: 1255784-STK14C88-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 24 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-CDIP (0.300", 7.62mm) Supplier Device Package: 32-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2015-STK14C88-5C35M Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255784-STK14C88-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 24 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-CDIP (0.300", 7.62mm) Supplier Device Package: 32-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2015-STK14C88-5C35M Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255784-STK14C88-5C35M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255784-STK14C88-5C35M
Integrated Circuits (ICs) - Memory 1255784-STK14C88-5C35M
Win Source Part Number: 1255784-STK14C88-5C3 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 24 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 35 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-CDIP (0.300", 7.62mm) Supplier Device Package: 32-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 35ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: 2015-STK14C88-5C35M Base Product Number: STK14C88 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255784-STK14C88-5C35M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 24
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 35 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-CDIP (0.300", 7.62mm)
Supplier Device Package: 32-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 35ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: 2015-STK14C88-5C35M
Base Product Number: STK14C88
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - STK14C88-5C35M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
STK14C88-5C35M
Integrated Circuits (ICs) - Memory STK14C88-5C35M
IC NVSRAM 256KBIT PAR 32CDIP

IC NVSRAM 256KBIT PAR 32CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255784-STK14C88-5C35M STK14C88-5C35M
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 35 ns 35 ns
Cycle Time 35 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S181PC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details