Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory STK12C68-5K55M

Description
Win Source Part Number: 1255769-STK12C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK12C68-5K55M ,2156-STK12C68-5K55M -CY Base Product Number: STK12C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1255769-STK12C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK12C68-5K55M ,2156-STK12C68-5K55M -CY Base Product Number: STK12C68 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255769-STK12C68-5K55M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255769-STK12C68-5K55M
Integrated Circuits (ICs) - Memory 1255769-STK12C68-5K55M
Win Source Part Number: 1255769-STK12C68-5K5 5M Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 26 Technology: NVSRAM (Non-Volatile SRAM) Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 28-CDIP (0.300", 7.62mm) Supplier Device Package: 28-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Memory Format: NVSRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Cypress Semiconductor Corp Other Names: CYPCYPSTK12C68-5K55M ,2156-STK12C68-5K55M -CY Base Product Number: STK12C68 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1255769-STK12C68-5K55M
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 26
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 28-CDIP (0.300", 7.62mm)
Supplier Device Package: 28-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Cypress Semiconductor Corp
Other Names: CYPCYPSTK12C68-5K55M,2156-STK12C68-5K55M-CY
Base Product Number: STK12C68
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - STK12C68-5K55M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
STK12C68-5K55M
Integrated Circuits (ICs) - Memory - Memory STK12C68-5K55M
IC NVSRAM 64KBIT PARALLEL 28CDIP

IC NVSRAM 64KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255769-STK12C68-5K55M STK12C68-5K55M
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Non-Volatile; SRAM Chip Non-Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L422DM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 71V256SA10PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 256 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details