Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S71VS128RC0AHKCL0

Description
Win Source Part Number: 1207994-S71VS128RC0A HKCL0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 128Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 56-VFBGA Supplier Device Package: 56-VFRBGA (7.7x6.2) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S71VS128RC0AHKCL 0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1207994-S71VS128RC0A HKCL0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 128Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 56-VFBGA Supplier Device Package: 56-VFRBGA (7.7x6.2) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S71VS128RC0AHKCL 0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1207994-S71VS128RC0AHKCL0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1207994-S71VS128RC0AHKCL0
Integrated Circuits (ICs) - Memory 1207994-S71VS128RC0AHKCL0
Win Source Part Number: 1207994-S71VS128RC0A HKCL0 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 100 Mounting: SMD (SMT) Technology: FLASH, PSRAM Memory Type: Non-Volatile Memory Size: 128Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 56-VFBGA Supplier Device Package: 56-VFRBGA (7.7x6.2) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH, RAM Clock Frequency: 108 MHz Memory Interface: Parallel ECCN: OBSOLETE Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S71VS128RC0AHKCL 0 Product Status: Obsolete

Win Source Part Number: 1207994-S71VS128RC0AHKCL0
Category: Integrated Circuits (ICs)>Memory
Series: VS-R
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Technology: FLASH, PSRAM
Memory Type: Non-Volatile
Memory Size: 128Mb Flash, 64Mb RAM
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 56-VFBGA
Supplier Device Package: 56-VFRBGA (7.7x6.2)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 108 MHz
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-S71VS128RC0AHKCL0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1207994-S71VS128RC0AHKCL0
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers