Cypress Semiconductor Corp. Memory - Flash - S71PL064JA0BFW0P0G S71PL064JA0BFW0P0G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932815-S71PL064JA0BF W0P0G Features: - Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932815-S71PL064JA0BF W0P0G Features: - Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S71PL064JA0BFW0P0G - 932815-S71PL064JA0BFW0P0G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S71PL064JA0BFW0P0G
932815-S71PL064JA0BFW0P0G
Memory - Flash - S71PL064JA0BFW0P0G 932815-S71PL064JA0BFW0P0G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 932815-S71PL064JA0BF W0P0G Features: - Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 932815-S71PL064JA0BFW0P0G
Features: - Memory IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Integrated Circuits (ICs) - Memory - S71PL064JA0BFW0P0G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
S71PL064JA0BFW0P0G
Integrated Circuits (ICs) - Memory S71PL064JA0BFW0P0G
IC FLASH MEMORY SMD

IC FLASH MEMORY SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips
Product Number 932815-S71PL064JA0BFW0P0G S71PL064JA0BFW0P0G
Product Name Memory - Flash - S71PL064JA0BFW0P0G Integrated Circuits (ICs) - Memory
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
 - 27S181PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
4 suppliers
Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details