Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S71KS512SC0BHB003

Description
Win Source Part Number: 1255515-S71KS512SC0B HB003 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KS512
Request a Quote Datasheet
Description
Win Source Part Number: 1255515-S71KS512SC0B HB003 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KS512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255515-S71KS512SC0BHB003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255515-S71KS512SC0BHB003
Integrated Circuits (ICs) - Memory 1255515-S71KS512SC0BHB003
Win Source Part Number: 1255515-S71KS512SC0B HB003 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, HyperFlash™ + HyperRAM™ KL Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH, DRAM Memory Type: Non-Volatile Memory Size: 512Mb Flash, 64Mb RAM Voltage - Supply: 1.7V ~ 1.95V Package / Case: 24-VBGA Supplier Device Package: 24-FBGA (6x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH, RAM Clock Frequency: 166 MHz Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S71KS512

Win Source Part Number: 1255515-S71KS512SC0BHB003
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, HyperFlash™ + HyperRAM™ KL
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH, DRAM
Memory Type: Non-Volatile
Memory Size: 512Mb Flash, 64Mb RAM
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH, RAM
Clock Frequency: 166 MHz
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S71KS512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S71KS512SC0BHB003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S71KS512SC0BHB003
Integrated Circuits (ICs) - Memory S71KS512SC0BHB003
IC FLASH RAM 512MBIT PAR 24FBGA

IC FLASH RAM 512MBIT PAR 24FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255515-S71KS512SC0BHB003 S71KS512SC0BHB003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile; DRAM Chip Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage 1.7V ~ 1.95V 1.7V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 28328261 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers