Win Source Part Number: 1254682-S70KS1283GAB
Category: Integrated Circuits (ICs)>Memory
Series: HyperRAM™ KS
Package: Tray
Standard Package: 3,380
Mounting: SMD (SMT)
Technology: PSRAM (Pseudo SRAM)
Memory Type: Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 35 ns
Voltage - Supply: 1.7V ~ 2V
Package / Case: 24-VBGA
Supplier Device Package: 24-FBGA (6x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: PSRAM
Clock Frequency: 200 MHz
Write Cycle Time - Word, Page: 35ns
Memory Interface: SPI - Octal I/O
ECCN: 3A991B2A
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Cypress Semiconductor Corp
Other Names: 428-S70KS1283GABHB02
Base Product Number: S70KS1283
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 1254682-S70KS1283GABHB020 |
| Product Name | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; SRAM Chip |