Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S70GL02GS12FHIV20

Description
Win Source Part Number: 1029701-S70GL02GS12F HIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL01GS12DHIV10; S29GL01GS12DHVV10; S29GL01GS12DHIV20; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70GL02GS12FHIV20,S 70GL02GS12FHIV20-ND, 428-3850,2832-S70GL0 2GS12FHIV20 Base Product Number: S70GL02
Request a Quote Datasheet
Description
Win Source Part Number: 1029701-S70GL02GS12F HIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL01GS12DHIV10; S29GL01GS12DHVV10; S29GL01GS12DHIV20; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70GL02GS12FHIV20,S 70GL02GS12FHIV20-ND, 428-3850,2832-S70GL0 2GS12FHIV20 Base Product Number: S70GL02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1029701-S70GL02GS12FHIV20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1029701-S70GL02GS12FHIV20
Integrated Circuits (ICs) - Memory 1029701-S70GL02GS12FHIV20
Win Source Part Number: 1029701-S70GL02GS12F HIV20 Category: Integrated Circuits (ICs)>Memory Series: GL-S Package: Tray Standard Package: 360 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 2Gb (128M x 16) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL01GS12DHIV10; S29GL01GS12DHVV10; S29GL01GS12DHIV20; ECCN: 3A991B1A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: -S70GL02GS12FHIV20,S 70GL02GS12FHIV20-ND, 428-3850,2832-S70GL0 2GS12FHIV20 Base Product Number: S70GL02

Win Source Part Number: 1029701-S70GL02GS12FHIV20
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 120 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL01GS12DHIV10; S29GL01GS12DHVV10; S29GL01GS12DHIV20;
ECCN: 3A991B1A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S70GL02GS12FHIV20,S70GL02GS12FHIV20-ND,428-3850,2832-S70GL02GS12FHIV20
Base Product Number: S70GL02

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S70GL02GS12FHIV20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S70GL02GS12FHIV20
Integrated Circuits (ICs) - Memory - Memory S70GL02GS12FHIV20
FLASH, 128MX16, 120NS, PBGA64

FLASH, 128MX16, 120NS, PBGA64

Supplier's Site
FLASH, 128MX16, 120NS, PBGA64

FLASH, 128MX16, 120NS, PBGA64

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1029701-S70GL02GS12FHIV20 S70GL02GS12FHIV20 S70GL02GS12FHIV20
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH - NOR
Access Time 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.65V ~ 3.6V Surface Mount 1.65V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Memory IC and Storage Component - 2020-MSP14LV640-E1-TJ-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details