Win Source Part Number: 1254876-S70GL02GS11F
Category: Integrated Circuits (ICs)>Memory
Series: GL-S
Package: Tray
Standard Package: 360
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: -S70GL02GS11FHV020
Base Product Number: S70GL02
IC FLASH 2GBIT PARALLEL 64FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1254876-S70GL02GS11FHV020 | S70GL02GS11FHV020 |
| Product Name | Integrated Circuits (ICs) - Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |