Cypress Semiconductor Corp. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP S6T3J300111B176A2

Description
Win Source Part Number: 1284114-S6T3J300111B 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6T3J300111 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284114-S6T3J300111B 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6T3J300111 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284114-S6T3J300111B176A2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284114-S6T3J300111B176A2
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284114-S6T3J300111B176A2
Win Source Part Number: 1284114-S6T3J300111B 176A2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: Traveo™ Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Board Type: Evaluation Platform Mounting Type: Fixed Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6T3J300111 RoHS Status: Not applicable

Win Source Part Number: 1284114-S6T3J300111B176A2
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: Traveo™
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Board Type: Evaluation Platform
Mounting Type: Fixed
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: S6T3J300111
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284114-S6T3J300111B176A2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2251592 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-418-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
Expansion Boards, Daughter Cards - 448-BLDCSHIELDTLE956XTOBO1-ND - DigiKey
Specs
Supported System Motor Controller/Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details