Win Source Part Number: 1284333-S6SBP201A1AV
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 5V
Current - Output: 1A
Voltage - Input: 2.5V ~ 42V
Main Purpose: DC/DC, Step Up or Down
Supplied Contents: Board(s)
Utilized IC / Part: S6BP201A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Cypress Semiconductor Corp
Other Names: 428-3862,S6SBP201A1A
Base Product Number: S6SBP201
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284333-S6SBP201A1AVA1001 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS |
| Category | Developement Board |