Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6J32GELSNSC20000

Description
Win Source Part Number: 1264760-S6J32GELSNSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J32G Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 4.0625MB (4.0625M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6J32
Request a Quote Datasheet
Description
Win Source Part Number: 1264760-S6J32GELSNSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J32G Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 4.0625MB (4.0625M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6J32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264760-S6J32GELSNSC20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264760-S6J32GELSNSC20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264760-S6J32GELSNSC20000
Win Source Part Number: 1264760-S6J32GELSNSC 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Traveo S6J32G Core Processor: ARM® Cortex®-R5F Speed: 240MHz Package: Tray Standard Package: 400 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 128 Program Memory Size: 4.0625MB (4.0625M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 50x12b Oscillator Type: Internal Package / Case: 216-LQFP Exposed Pad Supplier Device Package: 216-TEQFP (24x24) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Cypress Semiconductor Corp Base Product Number: S6J32

Win Source Part Number: 1264760-S6J32GELSNSC20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J32G
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 128
Program Memory Size: 4.0625MB (4.0625M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Package / Case: 216-LQFP Exposed Pad
Supplier Device Package: 216-TEQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Cypress Semiconductor Corp
Base Product Number: S6J32

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6J32GELSNSC20000
ARM Microcontrollers - MCU S6J32GELSNSC20000
ARM Microcontrollers - MCU Auto MCU

ARM Microcontrollers - MCU Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264760-S6J32GELSNSC20000 S6J32GELSNSC20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 240 MHz
RAM 4062 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers