Win Source Part Number: 1264764-S6J324CKSMSE
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Traveo S6J3200
Core Processor: ARM® Cortex®-R5F
Speed: 240MHz
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 120
Program Memory Size: 2.112MB (2.112M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 50x12b
Oscillator Type: Internal
Package / Case: 208-LQFP Exposed Pad
Supplier Device Package: 208-TQFP (28x28)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.15V ~ 5.5V
ECCN: 5A002A1
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1264764-S6J324CKSMSE20000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 240 MHz |
| RAM | 2112 KB |
| ROM Type | Flash; FLASH |