Cypress Semiconductor Corp. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2CCAJ0AGV2000A

Description
Win Source Part Number: 1264855-S6E2CCAJ0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CCAJ0AGV20000,S6 E2CCAJ0AGV20000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1264855-S6E2CCAJ0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CCAJ0AGV20000,S6 E2CCAJ0AGV20000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264855-S6E2CCAJ0AGV2000A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264855-S6E2CCAJ0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264855-S6E2CCAJ0AGV2000A
Win Source Part Number: 1264855-S6E2CCAJ0AGV 2000A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2CC Core Processor: ARM® Cortex®-M4F Speed: 200MHz Package: Tray Standard Package: 40 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 152 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH RAM Size: 256K x 8 Data Converters: A/D 32x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: S6E2CCAJ0AGV20000,S6 E2CCAJ0AGV20000 Product Status: Obsolete

Win Source Part Number: 1264855-S6E2CCAJ0AGV2000A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2CC
Core Processor: ARM® Cortex®-M4F
Speed: 200MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, Ethernet, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 152
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 256K x 8
Data Converters: A/D 32x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: S6E2CCAJ0AGV20000,S6E2CCAJ0AGV20000
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2CCAJ0AGV2000A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2CCAJ0AGV2000A
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2CCAJ0AGV2000A
IC MCU 32BIT 2MB FLASH 176LQFP

IC MCU 32BIT 2MB FLASH 176LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E2CCAJ0AGV2000A
ARM Microcontrollers - MCU S6E2CCAJ0AGV2000A
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1264855-S6E2CCAJ0AGV2000A S6E2CCAJ0AGV2000A S6E2CCAJ0AGV2000A
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit
Clock Speed 200 MHz 200 MHz
RAM 2000 KB 256 KB
ROM Type Flash; FLASH
Supply Voltage 2.7 to 5.5 volts 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details