Cypress Semiconductor Corp. Microcontrollers S6E1C32B0AGP20000

Description
ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2015-S6E1C32B0AGP20000-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0+ FM0+ S6E1C3 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264919-S6E1C32B0AGP20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264919-S6E1C32B0AGP20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264919-S6E1C32B0AGP20000
Win Source Part Number: 1264919-S6E1C32B0AGP 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM0+ S6E1C3 Core Processor: ARM® Cortex®-M0+ Speed: 40MHz Package: Tray Standard Package: 2,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CSIO, I2C, LINbus, UART/USART, USB Peripherals: LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 6x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Cypress Semiconductor Corp Other Names: 2015-S6E1C32B0AGP200 00 Base Product Number: S6E1C32

Win Source Part Number: 1264919-S6E1C32B0AGP20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM0+ S6E1C3
Core Processor: ARM® Cortex®-M0+
Speed: 40MHz
Package: Tray
Standard Package: 2,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CSIO, I2C, LINbus, UART/USART, USB
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 6x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Cypress Semiconductor Corp
Other Names: 2015-S6E1C32B0AGP20000
Base Product Number: S6E1C32

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
S6E1C32B0AGP20000
ARM Microcontrollers - MCU S6E1C32B0AGP20000
ARM Microcontrollers - MCU MM MCU

ARM Microcontrollers - MCU MM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1C32B0AGP20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1C32B0AGP20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1C32B0AGP20000
IC MCU 32BIT 128KB FLASH 32LQFP

IC MCU 32BIT 128KB FLASH 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2015-S6E1C32B0AGP20000-ND 1264919-S6E1C32B0AGP20000 S6E1C32B0AGP20000 S6E1C32B0AGP20000
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 6x12b
RAM 16 KB 128 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1215F-68M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C01835400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details