Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers S6BT112A02SSBB202

Description
Win Source Part Number: 1261620-S6BT112A02SS BB202 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991G Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB20 2,428-S6BT112A02SSBB 202TR,428-S6BT112A02 SSBB202CT,428-S6BT11 2A02SSBB202DKR Base Product Number: S6BT112
Request a Quote Datasheet
Description
Win Source Part Number: 1261620-S6BT112A02SS BB202 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991G Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB20 2,428-S6BT112A02SSBB 202TR,428-S6BT112A02 SSBB202CT,428-S6BT11 2A02SSBB202DKR Base Product Number: S6BT112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261620-S6BT112A02SSBB202 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261620-S6BT112A02SSBB202
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261620-S6BT112A02SSBB202
Win Source Part Number: 1261620-S6BT112A02SS BB202 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991G Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB20 2,428-S6BT112A02SSBB 202TR,428-S6BT112A02 SSBB202CT,428-S6BT11 2A02SSBB202DKR Base Product Number: S6BT112

Win Source Part Number: 1261620-S6BT112A02SSBB202
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 200
Mounting: SMD (SMT)
Protocol: CXPI
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 500 mV
Data Rate: 20kbps
Voltage - Supply: 5.3V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A991G
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Other Names: 428-S6BT112A02SSBB202,428-S6BT112A02SSBB202TR,428-S6BT112A02SSBB202CT,428-S6BT112A02SSBB202DKR
Base Product Number: S6BT112

Buy Now Datasheet
Interface - Specialized - S6BT112A02SSBB202 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
S6BT112A02SSBB202
Interface - Specialized S6BT112A02SSBB202
Interface - Specialized INTEGRATED CIRCUIT

Interface - Specialized INTEGRATED CIRCUIT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1261620-S6BT112A02SSBB202 S6BT112A02SSBB202
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface - Specialized
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 5.3V ~ 18V
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1464714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Bus buffer/line driver; 3-state - 74AHCT1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - CODECs - AD1983JCPZ-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers