Cypress Semiconductor Corp. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers S6BT112A02SSBB002

Description
Win Source Part Number: 1261618-S6BT112A02SS BB002 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB00 2TR Base Product Number: S6BT112
Request a Quote Datasheet
Description
Win Source Part Number: 1261618-S6BT112A02SS BB002 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB00 2TR Base Product Number: S6BT112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261618-S6BT112A02SSBB002 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261618-S6BT112A02SSBB002
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261618-S6BT112A02SSBB002
Win Source Part Number: 1261618-S6BT112A02SS BB002 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Protocol: CXPI Number of Drivers/Receivers: 1/1 Receiver Hysteresis: 500 mV Data Rate: 20kbps Voltage - Supply: 5.3V ~ 18V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Mfr: Cypress Semiconductor Corp Other Names: 428-S6BT112A02SSBB00 2TR Base Product Number: S6BT112

Win Source Part Number: 1261618-S6BT112A02SSBB002
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Protocol: CXPI
Number of Drivers/Receivers: 1/1
Receiver Hysteresis: 500 mV
Data Rate: 20kbps
Voltage - Supply: 5.3V ~ 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Cypress Semiconductor Corp
Other Names: 428-S6BT112A02SSBB002TR
Base Product Number: S6BT112

Buy Now Datasheet
Interface - Specialized - S6BT112A02SSBB002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
S6BT112A02SSBB002
Interface - Specialized S6BT112A02SSBB002
Interface - Specialized Auto MCU

Interface - Specialized Auto MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1261618-S6BT112A02SSBB002 S6BT112A02SSBB002
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface - Specialized
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 5.3V ~ 18V
Data Rate 20 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899765P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Quad buffer/line driver; 3-state - 74AHCT126D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface - CODECs - AD1848KP - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Parallel
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details