Cypress Semiconductor Corp. Integrated Circuits (ICs) - PMIC - Power Management - Specialized S6AE102A0DGN1B000

Description
Win Source Part Number: 1253178-S6AE102A0DGN 1B000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Energy Harvesting Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6AE102 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1253178-S6AE102A0DGN 1B000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Energy Harvesting Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6AE102 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253178-S6AE102A0DGN1B000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253178-S6AE102A0DGN1B000
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253178-S6AE102A0DGN1B000
Win Source Part Number: 1253178-S6AE102A0DGN 1B000 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: Energy Harvesting Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2V ~ 5.5V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Cypress Semiconductor Corp Base Product Number: S6AE102 Product Status: Last Time Buy

Win Source Part Number: 1253178-S6AE102A0DGN1B000
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: Energy Harvesting
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Cypress Semiconductor Corp
Base Product Number: S6AE102
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253178-S6AE102A0DGN1B000
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details