Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34MS02G100TFI000

Description
Win Source Part Number: 1225090-S34MS02G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4279,S34MS02G100 TFI000-ND,2832-S34MS 02G100TFI000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1225090-S34MS02G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4279,S34MS02G100 TFI000-ND,2832-S34MS 02G100TFI000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1225090-S34MS02G100TFI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1225090-S34MS02G100TFI000
Integrated Circuits (ICs) - Memory 1225090-S34MS02G100TFI000
Win Source Part Number: 1225090-S34MS02G100T FI000 Category: Integrated Circuits (ICs)>Memory Series: MS-1 Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Access Time: 45 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4279,S34MS02G100 TFI000-ND,2832-S34MS 02G100TFI000 Product Status: Obsolete

Win Source Part Number: 1225090-S34MS02G100TFI000
Category: Integrated Circuits (ICs)>Memory
Series: MS-1
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Access Time: 45 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4279,S34MS02G100TFI000-ND,2832-S34MS02G100TFI000
Product Status: Obsolete

Buy Now Datasheet
Memory - S34MS02G100TFI000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 45 ns 48-TSOP

FLASH - NAND Memory IC 2Gbit Parallel 45 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1225090-S34MS02G100TFI000 S34MS02G100TFI000
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; FLASH
Access Time 45 ns 45 ns
Cycle Time 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details