Cypress Semiconductor Corp. Memory - Flash - S34ML02G100TFA000 S34ML02G100TFA000

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793607-S34ML02G100TF A000 Series: ML-1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Family Name: S34ML02G Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): S34ML02G100BHA003; S34ML02G100BHA000; S34ML02G100BHI000; S34ML02G100BHI003 ; ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793607-S34ML02G100TF A000 Series: ML-1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Family Name: S34ML02G Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): S34ML02G100BHA003; S34ML02G100BHA000; S34ML02G100BHI000; S34ML02G100BHI003 ; ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML02G100TFA000 - 793607-S34ML02G100TFA000 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML02G100TFA000
793607-S34ML02G100TFA000
Memory - Flash - S34ML02G100TFA000 793607-S34ML02G100TFA000
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793607-S34ML02G100TF A000 Series: ML-1 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Gb (256M x 8) Family Name: S34ML02G Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I Alternative Parts (Cross-Reference): S34ML02G100BHA003; S34ML02G100BHA000; S34ML02G100BHI000; S34ML02G100BHI003 ; ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793607-S34ML02G100TFA000
Series: ML-1
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Gb (256M x 8)
Family Name: S34ML02G
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): S34ML02G100BHA003; S34ML02G100BHA000; S34ML02G100BHI000; S34ML02G100BHI003 ;
ECCN: 3A991.b.1.a
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - S34ML02G100TFA000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 2Gbit Parallel 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML02G100TFA000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML02G100TFA000
Integrated Circuits (ICs) - Memory - Memory S34ML02G100TFA000
IC FLASH 2GBIT PARALLEL 48TSOP

IC FLASH 2GBIT PARALLEL 48TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 793607-S34ML02G100TFA000 S34ML02G100TFA000 S34ML02G100TFA000
Product Name Memory - Flash - S34ML02G100TFA000 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL256S-10DHB01 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 256000 kbits
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details