Cypress Semiconductor Corp. Memory - Flash - S34ML01G204TFI010 S34ML01G204TFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793606-S34ML01G204TF I010 Series: ML-2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793606-S34ML01G204TF I010 Series: ML-2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S34ML01G204TFI010 - 793606-S34ML01G204TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S34ML01G204TFI010
793606-S34ML01G204TFI010
Memory - Flash - S34ML01G204TFI010 793606-S34ML01G204TFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793606-S34ML01G204TF I010 Series: ML-2 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFSOP (0.488", 12.40mm Width) Mounting: SMD Technology: FLASH - NAND Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 1Gb (64M x 16) Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel Manufacturer Package: 48-TSOP I ECCN: 3A991.b.1.a Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793606-S34ML01G204TFI010
Series: ML-2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.488", 12.40mm Width)
Mounting: SMD
Technology: FLASH - NAND
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 1Gb (64M x 16)
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
ECCN: 3A991.b.1.a
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML01G204TFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML01G204TFI010
Integrated Circuits (ICs) - Memory - Memory S34ML01G204TFI010
IC FLASH 1GBIT PARALLEL 48TSOP

IC FLASH 1GBIT PARALLEL 48TSOP

Supplier's Site
Memory - S34ML01G204TFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

FLASH - NAND Memory IC 1Gbit Parallel 48-TSOP

Buy Now Datasheet
Memory - S34ML01G204TFI010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP

FLASH - NAND (SLC) Memory IC 1Gbit Parallel 25 ns 48-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 793606-S34ML01G204TFI010 S34ML01G204TFI010 S34ML01G204TFI010 S34ML01G204TFI010
Product Name Memory - Flash - S34ML01G204TFI010 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; FLASH
Cycle Time 25 ns 25 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V Surface Mount 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT2227 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2227DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory IC and Storage Component - 2020-MSP14LV164-E1-GH-001 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers