Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S34ML01G100BHV000

Description
Win Source Part Number: 1228633-S34ML01G100B HV000 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4669,S34ML01G100 BHV000-ND Base Product Number: S34ML01
Request a Quote Datasheet
Description
Win Source Part Number: 1228633-S34ML01G100B HV000 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4669,S34ML01G100 BHV000-ND Base Product Number: S34ML01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1228633-S34ML01G100BHV000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1228633-S34ML01G100BHV000
Integrated Circuits (ICs) - Memory 1228633-S34ML01G100BHV000
Win Source Part Number: 1228633-S34ML01G100B HV000 Category: Integrated Circuits (ICs)>Memory Series: ML-1 Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 1Gb (128M x 8) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 63-VFBGA Supplier Device Package: 63-BGA (11x9) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 25ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-4669,S34ML01G100 BHV000-ND Base Product Number: S34ML01

Win Source Part Number: 1228633-S34ML01G100BHV000
Category: Integrated Circuits (ICs)>Memory
Series: ML-1
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 1Gb (128M x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 63-VFBGA
Supplier Device Package: 63-BGA (11x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 25ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-4669,S34ML01G100BHV000-ND
Base Product Number: S34ML01

Buy Now Datasheet
Memory - S34ML01G100BHV000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 1Gbit Parallel 63-BGA (11x9)

FLASH - NAND Memory IC 1Gbit Parallel 63-BGA (11x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S34ML01G100BHV000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S34ML01G100BHV000
Integrated Circuits (ICs) - Memory - Memory S34ML01G100BHV000
IC FLASH 1GBIT PARALLEL 63BGA

IC FLASH 1GBIT PARALLEL 63BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1228633-S34ML01G100BHV000 S34ML01G100BHV000 S34ML01G100BHV000
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Cycle Time 25 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details