Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29WS256P0SBFW002

Description
Win Source Part Number: 1254620-S29WS256P0SB FW002 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29WS256
Request a Quote Datasheet
Description
Win Source Part Number: 1254620-S29WS256P0SB FW002 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29WS256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254620-S29WS256P0SBFW002 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254620-S29WS256P0SBFW002
Integrated Circuits (ICs) - Memory 1254620-S29WS256P0SBFW002
Win Source Part Number: 1254620-S29WS256P0SB FW002 Category: Integrated Circuits (ICs)>Memory Series: WS-P Package: Tape & Reel (TR) Standard Package: 700 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 84-VFBGA Supplier Device Package: 84-FBGA (11.6x8) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 80 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29WS256

Win Source Part Number: 1254620-S29WS256P0SBFW002
Category: Integrated Circuits (ICs)>Memory
Series: WS-P
Package: Tape & Reel (TR)
Standard Package: 700
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 84-VFBGA
Supplier Device Package: 84-FBGA (11.6x8)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 80 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29WS256

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29WS256P0SBFW002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29WS256P0SBFW002
Integrated Circuits (ICs) - Memory S29WS256P0SBFW002
IC FLASH 256MBIT PARALLEL 84FBGA

IC FLASH 256MBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254620-S29WS256P0SBFW002 S29WS256P0SBFW002
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns 80 ns
Cycle Time 60 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - LE25S40MB-AH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 520966230597 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers