Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29VS064RABBHW000

Description
Win Source Part Number: 1254621-S29VS064RABB HW000 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254621-S29VS064RABB HW000 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254621-S29VS064RABBHW000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254621-S29VS064RABBHW000
Integrated Circuits (ICs) - Memory 1254621-S29VS064RABBHW000
Win Source Part Number: 1254621-S29VS064RABB HW000 Category: Integrated Circuits (ICs)>Memory Series: VS-R Package: Tray Standard Package: 420 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 80 ns Voltage - Supply: 1.7V ~ 1.95V Package / Case: 44-VFBGA Supplier Device Package: 44-FBGA (7.5x5) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 108 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1254621-S29VS064RABBHW000
Category: Integrated Circuits (ICs)>Memory
Series: VS-R
Package: Tray
Standard Package: 420
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 80 ns
Voltage - Supply: 1.7V ~ 1.95V
Package / Case: 44-VFBGA
Supplier Device Package: 44-FBGA (7.5x5)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 108 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29VS064RABBHW000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29VS064RABBHW000
Integrated Circuits (ICs) - Memory S29VS064RABBHW000
IC FLASH 64MBIT PARALLEL 44FBGA

IC FLASH 64MBIT PARALLEL 44FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254621-S29VS064RABBHW000 S29VS064RABBHW000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns 80 ns
Cycle Time 60 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL128SAGMFA000 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 448-S25FL064LABMFB013CT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
5 suppliers