Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 893018-S29VS064RABBH
Series: VS-R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 44-FBGA (7.5x5)
Package: Tray
Package: 44-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 44-FBGA (7.5x5)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: 428-4501, S29VS064RABBHI000-ND
IC FLASH 64MBIT PARALLEL 44FBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 893018-S29VS064RABBHI000 | S29VS064RABBHI000 |
| Product Name | Memory - Flash - S29VS064RABBHI000 | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; 44-FBGA (7.5x5) | BGA |
| Data Rate | 108 MHz |