Category: IT infrastructure Memory
Win Source Part Number: 1454061-S29PL127J80T
Manufacturer: Cypress Semiconductor Corp
FLASH - NOR Memory IC 128Mbit Parallel 80 ns 56-TSOP
IC FLASH 128MBIT PARALLEL 56TSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1454061-S29PL127J80TFI140 | S29PL127J80TFI140 | S29PL127J80TFI140 |
| Product Name | IT infrastructure Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 80 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | ||
| Density | 128000 kbits | 128000 kbits |