Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J80BFI010

Description
Win Source Part Number: 964680-S29PL127J80BF I010 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 80ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI020; S29GL128S90DHI010; S29WS128P0PBFW000; M29W128GL70ZS3F; M29W128GH70ZS6E; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL127J80BFI0 10-428,2832-S29PL127 J80BFI010 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 964680-S29PL127J80BF I010 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 80ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI020; S29GL128S90DHI010; S29WS128P0PBFW000; M29W128GL70ZS3F; M29W128GH70ZS6E; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL127J80BFI0 10-428,2832-S29PL127 J80BFI010 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 964680-S29PL127J80BFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
964680-S29PL127J80BFI010
Integrated Circuits (ICs) - Memory 964680-S29PL127J80BFI010
Win Source Part Number: 964680-S29PL127J80BF I010 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 80 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 80ns Memory Interface: Parallel Alternative Parts (Cross-Reference): S29GL128S90DHI020; S29GL128S90DHI010; S29WS128P0PBFW000; M29W128GL70ZS3F; M29W128GH70ZS6E; ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29PL127J80BFI0 10-428,2832-S29PL127 J80BFI010 Product Status: Obsolete

Win Source Part Number: 964680-S29PL127J80BFI010
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 80 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 80-VFBGA
Supplier Device Package: 80-FBGA (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 80ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL128S90DHI020; S29GL128S90DHI010; S29WS128P0PBFW000; M29W128GL70ZS3F; M29W128GH70ZS6E;
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29PL127J80BFI010-428,2832-S29PL127J80BFI010
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29PL127J80BFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29PL127J80BFI010
Integrated Circuits (ICs) - Memory - Memory S29PL127J80BFI010
IC FLASH 128MBIT PARALLEL 80FBGA

IC FLASH 128MBIT PARALLEL 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 964680-S29PL127J80BFI010 S29PL127J80BFI010
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 80 ns
Cycle Time 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
 - 27C512-150JI - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type PLCC; PLCC32
View Details
4 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details