Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J70BFI003

Description
Win Source Part Number: 1254648-S29PL127J70B FI003 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254648-S29PL127J70B FI003 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254648-S29PL127J70BFI003 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254648-S29PL127J70BFI003
Integrated Circuits (ICs) - Memory 1254648-S29PL127J70BFI003
Win Source Part Number: 1254648-S29PL127J70B FI003 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1254648-S29PL127J70BFI003
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 80-VFBGA
Supplier Device Package: 80-FBGA (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL127J70BFI003 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL127J70BFI003
Integrated Circuits (ICs) - Memory S29PL127J70BFI003
IC FLASH 128MBIT PARALLEL 80FBGA

IC FLASH 128MBIT PARALLEL 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254648-S29PL127J70BFI003 S29PL127J70BFI003
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns 70 ns
Cycle Time 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 64000 kbits
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details