Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL127J70BFI000

Description
Win Source Part Number: 1254635-S29PL127J70B FI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1202,2832-S29PL 127J70BFI000,S29PL12 7J70BFI000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254635-S29PL127J70B FI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1202,2832-S29PL 127J70BFI000,S29PL12 7J70BFI000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254635-S29PL127J70BFI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254635-S29PL127J70BFI000
Integrated Circuits (ICs) - Memory 1254635-S29PL127J70BFI000
Win Source Part Number: 1254635-S29PL127J70B FI000 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 210 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (8M x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 80-VFBGA Supplier Device Package: 80-FBGA (8x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 1274-1202,2832-S29PL 127J70BFI000,S29PL12 7J70BFI000 Product Status: Obsolete

Win Source Part Number: 1254635-S29PL127J70BFI000
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 210
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 80-VFBGA
Supplier Device Package: 80-FBGA (8x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 1274-1202,2832-S29PL127J70BFI000,S29PL127J70BFI000
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29PL127J70BFI000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29PL127J70BFI000
Integrated Circuits (ICs) - Memory - Memory S29PL127J70BFI000
IC FLASH 128MBIT PARALLEL 80FBGA

IC FLASH 128MBIT PARALLEL 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254635-S29PL127J70BFI000 S29PL127J70BFI000
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 70 ns
Cycle Time 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 1936360 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers