Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 046567-S29PL127J60TF
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 128Mb (8M x 16)
Access Time: 60ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 046567-S29PL127J60TFI13 |
| Product Name | Memory - Flash - S29PL127J60TFI13 |
| Memory Category | Flash; FLASH |