Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29PL064J60BFW120

Description
Win Source Part Number: 1254624-S29PL064J60B FW120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254624-S29PL064J60B FW120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254624-S29PL064J60BFW120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254624-S29PL064J60BFW120
Integrated Circuits (ICs) - Memory 1254624-S29PL064J60BFW120
Win Source Part Number: 1254624-S29PL064J60B FW120 Category: Integrated Circuits (ICs)>Memory Series: PL-J Package: Tray Standard Package: 338 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 60 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-VFBGA Supplier Device Package: 48-FBGA (8.15x6.15) Temperature Range - Operating: -25°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Product Status: Obsolete

Win Source Part Number: 1254624-S29PL064J60BFW120
Category: Integrated Circuits (ICs)>Memory
Series: PL-J
Package: Tray
Standard Package: 338
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 60 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-VFBGA
Supplier Device Package: 48-FBGA (8.15x6.15)
Temperature Range - Operating: -25°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL064J60BFW120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL064J60BFW120
Integrated Circuits (ICs) - Memory S29PL064J60BFW120
IC FLASH 64MBIT PARALLEL 48FBGA

IC FLASH 64MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1254624-S29PL064J60BFW120 S29PL064J60BFW120
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 60 ns 60 ns
Cycle Time 60 ns
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details