Cypress Semiconductor Corp. Integrated Circuits(ICs) S29PL032J60BFI123

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138395-S29PL032J60BF I123 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 60ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (2M x 16) Interface: Parallel Family Name: S29PL032J Alternative Parts (Cross-Reference): M29KW032E100ZA1T; M29KW032E90ZA1T; M29KW032E90ZA1; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138395-S29PL032J60BF I123 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 60ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (2M x 16) Interface: Parallel Family Name: S29PL032J Alternative Parts (Cross-Reference): M29KW032E100ZA1T; M29KW032E90ZA1T; M29KW032E90ZA1; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 138395-S29PL032J60BFI123 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
138395-S29PL032J60BFI123
Integrated Circuits(ICs) 138395-S29PL032J60BFI123
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 138395-S29PL032J60BF I123 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 60ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (2M x 16) Interface: Parallel Family Name: S29PL032J Alternative Parts (Cross-Reference): M29KW032E100ZA1T; M29KW032E90ZA1T; M29KW032E90ZA1; M29KW032E110ZA1; Introduction Date: January 29, 2004 ECCN: 3A991.b.1.a Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 138395-S29PL032J60BFI123
Category: Integrated Circuits(ICs)
Family: Memory
Series: PL-J
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 60ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (2M x 16)
Interface: Parallel
Family Name: S29PL032J
Alternative Parts (Cross-Reference): M29KW032E100ZA1T; M29KW032E90ZA1T; M29KW032E90ZA1; M29KW032E110ZA1;
Introduction Date: January 29, 2004
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29PL032J60BFI123 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29PL032J60BFI123
Integrated Circuits (ICs) - Memory S29PL032J60BFI123
IC FLASH 32MBIT PARALLEL 48FBGA

IC FLASH 32MBIT PARALLEL 48FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 138395-S29PL032J60BFI123 S29PL032J60BFI123
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 00101927 - Lingto Electronic Limited
Infineon Technologies AG
View Details
Memory - CAT28F001N-90B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 1000 kbits
View Details