Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29JL032H90TFI313 S29JL032H90TFI313

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992932-S29JL032H90TF I313 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992932-S29JL032H90TF I313 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29JL032H90TFI313 - 992932-S29JL032H90TFI313 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29JL032H90TFI313
992932-S29JL032H90TFI313
OEM Parts - OEM Parts ( S ) - S29JL032H90TFI313 992932-S29JL032H90TFI313
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992932-S29JL032H90TF I313 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992932-S29JL032H90TFI313
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Categories: OEM Parts( S )
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 992932-S29JL032H90TFI313
Product Name OEM Parts - OEM Parts ( S ) - S29JL032H90TFI313
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 8 611 200 851 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details