Cypress Semiconductor Corp. OEM Parts - OEM Parts ( S ) - S29JL032H90BFI320 S29JL032H90BFI320

Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021394-S29JL032H90B FI320 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021394-S29JL032H90B FI320 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - S29JL032H90BFI320 - 1021394-S29JL032H90BFI320 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - S29JL032H90BFI320
1021394-S29JL032H90BFI320
OEM Parts - OEM Parts ( S ) - S29JL032H90BFI320 1021394-S29JL032H90BFI320
Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021394-S29JL032H90B FI320 Mounting: SMD (SMT) Memory Type: NOR Memory Size: 4 MB Interface: Parallel Categories: OEM Parts( S ) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: Cypress Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021394-S29JL032H90BFI320
Mounting: SMD (SMT)
Memory Type: NOR
Memory Size: 4 MB
Interface: Parallel
Categories: OEM Parts( S )
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1021394-S29JL032H90BFI320
Product Name OEM Parts - OEM Parts ( S ) - S29JL032H90BFI320
Memory Category Flash; NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 256 kbits
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details