Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512T12TFVV10

Description
Win Source Part Number: 1254773-S29GL512T12T FVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512T12TFVV 10,CYPCYPS29GL512T12 TFVV10,2156-S29GL512 T12TFVV10,-S29GL512T 12TFVV10 Base Product Number: S29GL512
Request a Quote Datasheet
Description
Win Source Part Number: 1254773-S29GL512T12T FVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512T12TFVV 10,CYPCYPS29GL512T12 TFVV10,2156-S29GL512 T12TFVV10,-S29GL512T 12TFVV10 Base Product Number: S29GL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254773-S29GL512T12TFVV10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254773-S29GL512T12TFVV10
Integrated Circuits (ICs) - Memory 1254773-S29GL512T12TFVV10
Win Source Part Number: 1254773-S29GL512T12T FVV10 Category: Integrated Circuits (ICs)>Memory Series: GL-T Package: Tray Standard Package: 910 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 120 ns Voltage - Supply: 1.65V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512T12TFVV 10,CYPCYPS29GL512T12 TFVV10,2156-S29GL512 T12TFVV10,-S29GL512T 12TFVV10 Base Product Number: S29GL512

Win Source Part Number: 1254773-S29GL512T12TFVV10
Category: Integrated Circuits (ICs)>Memory
Series: GL-T
Package: Tray
Standard Package: 910
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 120 ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL512T12TFVV10,CYPCYPS29GL512T12TFVV10,2156-S29GL512T12TFVV10,-S29GL512T12TFVV10
Base Product Number: S29GL512

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1254773-S29GL512T12TFVV10
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Flash Memory, 8Mbit, 55Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8364 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details
Memory - 27C512-15/PQTP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details