Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512T10TFA023

Description
Win Source Part Number: 1255529-S29GL512T10T FA023 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-T Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet
Description
Win Source Part Number: 1255529-S29GL512T10T FA023 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-T Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1255529-S29GL512T10TFA023 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255529-S29GL512T10TFA023
Integrated Circuits (ICs) - Memory 1255529-S29GL512T10TFA023
Win Source Part Number: 1255529-S29GL512T10T FA023 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100, GL-T Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8) Access Time: 100 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Base Product Number: S29GL512

Win Source Part Number: 1255529-S29GL512T10TFA023
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, GL-T
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Base Product Number: S29GL512

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512T10TFA023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512T10TFA023
Integrated Circuits (ICs) - Memory S29GL512T10TFA023
IC FLASH 512MBIT PARALLEL 56TSOP

IC FLASH 512MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 1255529-S29GL512T10TFA023 S29GL512T10TFA023
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 60 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details