Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL512S10DHI023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211209-S29GL512S10DH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211209-S29GL512S10DH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 211209-S29GL512S10DHI023 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
211209-S29GL512S10DHI023
Integrated Circuits(ICs) 211209-S29GL512S10DHI023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 211209-S29GL512S10DH I023 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-Fortified BGA (9x9) Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 211209-S29GL512S10DHI023
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-S
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (9x9)
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512S10DHI023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512S10DHI023
Integrated Circuits (ICs) - Memory S29GL512S10DHI023
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site
IC FLASH MEM 512MBIT PAGE 64BGA - 217-S29GL512S10DHI023 - Utmel Electronic Limited
Hong Kong, China
IC FLASH MEM 512MBIT PAGE 64BGA
217-S29GL512S10DHI023
IC FLASH MEM 512MBIT PAGE 64BGA 217-S29GL512S10DHI023
IC FLASH MEM 512MBIT PAGE 64BGA

IC FLASH MEM 512MBIT PAGE 64BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 211209-S29GL512S10DHI023 S29GL512S10DHI023 217-S29GL512S10DHI023
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory IC FLASH MEM 512MBIT PAGE 64BGA
Memory Category Flash; FLASH - NOR Flash; Non-Volatile Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3V
Access Time 100 ns 100 ns
Density 512000 kbits 4096000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Memory - CAT28F020H-90 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 90 ns
Density 2000 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details