Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 138394-S29GL512P10FF
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-Fortified BGA (13x11)
Operating Supply Voltage: *
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 138394-S29GL512P10FFSS83 |
| Product Name | Integrated Circuits(ICs) |
| Memory Category | Flash; FLASH - NOR |