Cypress Semiconductor Corp. Memory - Flash - S29GL512P10FFI010 S29GL512P10FFI010

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793580-S29GL512P10FF I010 Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: S29GL512P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-1SI T; MT28EW512ABA1LPC-0SI T; PC28F512M29EWLD; PC28F512M29EWL; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793580-S29GL512P10FF I010 Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: S29GL512P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-1SI T; MT28EW512ABA1LPC-0SI T; PC28F512M29EWLD; PC28F512M29EWL; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512P10FFI010 - 793580-S29GL512P10FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512P10FFI010
793580-S29GL512P10FFI010
Memory - Flash - S29GL512P10FFI010 793580-S29GL512P10FFI010
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 793580-S29GL512P10FF I010 Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 64-LBGA Mounting: SMD Technology: FLASH - NOR Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: S29GL512P Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel Manufacturer Package: 64-FBGA (11x13) Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-1SI T; MT28EW512ABA1LPC-0SI T; PC28F512M29EWLD; PC28F512M29EWL; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 793580-S29GL512P10FFI010
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 64-LBGA
Mounting: SMD
Technology: FLASH - NOR
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: S29GL512P
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
Manufacturer Package: 64-FBGA (11x13)
Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-1SIT; MT28EW512ABA1LPC-0SIT; PC28F512M29EWLD; PC28F512M29EWL;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512P10FFI010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512P10FFI010
Integrated Circuits (ICs) - Memory S29GL512P10FFI010
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 793580-S29GL512P10FFI010 S29GL512P10FFI010
Product Name Memory - Flash - S29GL512P10FFI010 Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile
Access Time 100 ns 100 ns
Cycle Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details