Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512P10FAIR20

Description
Win Source Part Number: 1254968-S29GL512P10F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512P10FAIR 20 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1254968-S29GL512P10F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512P10FAIR 20 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254968-S29GL512P10FAIR20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254968-S29GL512P10FAIR20
Integrated Circuits (ICs) - Memory 1254968-S29GL512P10FAIR20
Win Source Part Number: 1254968-S29GL512P10F AIR20 Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (11x13) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 66 pct. HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 2832-S29GL512P10FAIR 20 Product Status: Obsolete

Win Source Part Number: 1254968-S29GL512P10FAIR20
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 100 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (11x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 66 pct.
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 2832-S29GL512P10FAIR20
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL512P10FAIR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL512P10FAIR20
Integrated Circuits (ICs) - Memory - Memory S29GL512P10FAIR20
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site
Memory - S29GL512P10FAIR20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)

FLASH - NOR Memory IC 512Mbit Parallel 100 ns 64-FBGA (11x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254968-S29GL512P10FAIR20 S29GL512P10FAIR20 S29GL512P10FAIR20
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 100 ns 100 ns
Cycle Time 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details