Cypress Semiconductor Corp. Memory - Flash - S29GL512N11FFI023 S29GL512N11FFI023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847513-S29GL512N11FF I023 Series: GL-N Features: Memory IC 110 ns Package: Reel - TR Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847513-S29GL512N11FF I023 Series: GL-N Features: Memory IC 110 ns Package: Reel - TR Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL512N11FFI023 - 847513-S29GL512N11FFI023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL512N11FFI023
847513-S29GL512N11FFI023
Memory - Flash - S29GL512N11FFI023 847513-S29GL512N11FFI023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 847513-S29GL512N11FF I023 Series: GL-N Features: Memory IC 110 ns Package: Reel - TR Family Name: S29GL512 Categories: Integrated Circuits (ICs) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 847513-S29GL512N11FFI023
Series: GL-N
Features: Memory IC 110 ns
Package: Reel - TR
Family Name: S29GL512
Categories: Integrated Circuits (ICs)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL512N11FFI023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL512N11FFI023
Integrated Circuits (ICs) - Memory S29GL512N11FFI023
IC FLASH 512MBIT PARALLEL 64FBGA

IC FLASH 512MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 847513-S29GL512N11FFI023 S29GL512N11FFI023
Product Name Memory - Flash - S29GL512N11FFI023 Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Quad Memory IC and Storage Component - 774-S25FL032P0XNFI003M - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 5000 to 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers