Cypress Semiconductor Corp. Integrated Circuits (ICs) - Memory S29GL512N10FFAR20

Description
Win Source Part Number: 1060805-S29GL512N10F FAR20 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL512N10FFAR2 0 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1060805-S29GL512N10F FAR20 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL512N10FFAR2 0 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1060805-S29GL512N10FFAR20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1060805-S29GL512N10FFAR20
Integrated Circuits (ICs) - Memory 1060805-S29GL512N10FFAR20
Win Source Part Number: 1060805-S29GL512N10F FAR20 Category: Integrated Circuits (ICs)>Memory Series: GL-N Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 512Mb (64M x 8, 32M x 16) Access Time: 100 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 100ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Cypress Semiconductor Corp Other Names: 428-S29GL512N10FFAR2 0 Product Status: Obsolete

Win Source Part Number: 1060805-S29GL512N10FFAR20
Category: Integrated Circuits (ICs)>Memory
Series: GL-N
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 512Mb (64M x 8, 32M x 16)
Access Time: 100 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 100ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Cypress Semiconductor Corp
Other Names: 428-S29GL512N10FFAR20
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1060805-S29GL512N10FFAR20
Product Name Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details