Cypress Semiconductor Corp. Memory - Flash - S29GL256S90TFA023 S29GL256S90TFA023

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 712000-S29GL256S90TF A023 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 712000-S29GL256S90TF A023 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S90TFA023 - 712000-S29GL256S90TFA023 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S90TFA023
712000-S29GL256S90TFA023
Memory - Flash - S29GL256S90TFA023 712000-S29GL256S90TFA023
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 712000-S29GL256S90TF A023 Packaging: Tape and Reel Mounting Style: SMD Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 256Mb (16M x 16) Access Time: 90ns Categories: Integrated Circuits Supplier Device Package: 56-TSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 712000-S29GL256S90TFA023
Packaging: Tape and Reel
Mounting Style: SMD
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 256Mb (16M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 56-TSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Manufacturer Package: 56-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
IC FLASH MEM 256MBIT PAGE 56TSOP - 217-S29GL256S90TFA023 - Utmel Electronic Limited
Hong Kong, China
IC FLASH MEM 256MBIT PAGE 56TSOP
217-S29GL256S90TFA023
IC FLASH MEM 256MBIT PAGE 56TSOP 217-S29GL256S90TFA023
IC FLASH MEM 256MBIT PAGE 56TSOP

IC FLASH MEM 256MBIT PAGE 56TSOP

Supplier's Site
Integrated Circuits (ICs) - Memory - S29GL256S90TFA023 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256S90TFA023
Integrated Circuits (ICs) - Memory S29GL256S90TFA023
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 712000-S29GL256S90TFA023 217-S29GL256S90TFA023 S29GL256S90TFA023
Product Name Memory - Flash - S29GL256S90TFA023 IC FLASH MEM 256MBIT PAGE 56TSOP Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile
Access Time 90 ns 90 ns 90 ns
Cycle Time 60 ns 60 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V 3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP20
View Details
4 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers