Cypress Semiconductor Corp. Memory - Flash - S29GL256S90DHI020 S29GL256S90DHI020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027815-S29GL256S90DH I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027815-S29GL256S90DH I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S90DHI020 - 027815-S29GL256S90DHI020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S90DHI020
027815-S29GL256S90DHI020
Memory - Flash - S29GL256S90DHI020 027815-S29GL256S90DHI020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027815-S29GL256S90DH I020 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (16M x 16) Access Time: 90ns Family Name: S29GL256S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-Fortified BGA (9x9) Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ; Introduction Date: March 04, 2016 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027815-S29GL256S90DHI020
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (16M x 16)
Access Time: 90ns
Family Name: S29GL256S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-Fortified BGA (9x9)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29DW256G70ZA6E; M29DW256G60ZA1E; M29DW256G7AZA6E; M29DW256G70ZA6F ;
Introduction Date: March 04, 2016
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256S90DHI020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256S90DHI020
Integrated Circuits (ICs) - Memory S29GL256S90DHI020
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027815-S29GL256S90DHI020 S29GL256S90DHI020
Product Name Memory - Flash - S29GL256S90DHI020 Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 16Mb 108 MHz BGA Memory IC and Storage Component - 774-S25FL116K0XBHIS30 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers