Cypress Semiconductor Corp. Memory - Flash - S29GL256S10DHV020 S29GL256S10DHV020

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892985-S29GL256S10DH V020 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892985-S29GL256S10DH V020 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S10DHV020 - 892985-S29GL256S10DHV020 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S10DHV020
892985-S29GL256S10DHV020
Memory - Flash - S29GL256S10DHV020 892985-S29GL256S10DHV020
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892985-S29GL256S10DH V020 Series: GL-S Operating Temperature Range: -40°C ~ 105°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892985-S29GL256S10DHV020
Series: GL-S
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL256
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256S10DHV020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256S10DHV020
Integrated Circuits (ICs) - Memory - Memory S29GL256S10DHV020
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892985-S29GL256S10DHV020 S29GL256S10DHV020
Product Name Memory - Flash - S29GL256S10DHV020 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type BGA; 64-FBGA (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details