Cypress Semiconductor Corp. Memory - Flash - S29GL256S10DHIV10 S29GL256S10DHIV10

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892984-S29GL256S10DH IV10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892984-S29GL256S10DH IV10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256S10DHIV10 - 892984-S29GL256S10DHIV10 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256S10DHIV10
892984-S29GL256S10DHIV10
Memory - Flash - S29GL256S10DHIV10 892984-S29GL256S10DHIV10
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 892984-S29GL256S10DH IV10 Series: GL-S Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9) Package: 64-LBGA Package: Tray Mounting: Surface Mount Family Name: S29GL256 Categories: Integrated Circuits (ICs) Case / Package: 64-FBGA (9x9) ECCN: 3A991B1A Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 892984-S29GL256S10DHIV10
Series: GL-S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 64-FBGA (9x9)
Package: 64-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: S29GL256
Categories: Integrated Circuits (ICs)
Case / Package: 64-FBGA (9x9)
ECCN: 3A991B1A
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256S10DHIV10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256S10DHIV10
Integrated Circuits (ICs) - Memory - Memory S29GL256S10DHIV10
IC FLASH 256MBIT PARALLEL 64FBGA

IC FLASH 256MBIT PARALLEL 64FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 892984-S29GL256S10DHIV10 S29GL256S10DHIV10
Product Name Memory - Flash - S29GL256S10DHIV10 Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 64-FBGA (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Memory - 5962-8858702VA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 4 kbits
View Details
Flash Memory, 8Mbit, 55Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 69K8751 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 55 ns
Density 8000 kbits
View Details