Cypress Semiconductor Corp. Memory - Flash - S29GL256P90TFIR20 S29GL256P90TFIR20

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027813-S29GL256P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH7AN6F ; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027813-S29GL256P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH7AN6F ; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL256P90TFIR20 - 027813-S29GL256P90TFIR20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL256P90TFIR20
027813-S29GL256P90TFIR20
Memory - Flash - S29GL256P90TFIR20 027813-S29GL256P90TFIR20
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027813-S29GL256P90TF IR20 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 256Mb (32M x 8) Access Time: 90ns Family Name: S29GL256P Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Alternative Parts (Cross-Reference): M29W256GH7AN6F ; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027813-S29GL256P90TFIR20
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Size: 256Mb (32M x 8)
Access Time: 90ns
Family Name: S29GL256P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): M29W256GH7AN6F ; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - S29GL256P90TFIR20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S29GL256P90TFIR20
Integrated Circuits (ICs) - Memory - Memory S29GL256P90TFIR20
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 027813-S29GL256P90TFIR20 S29GL256P90TFIR20 S29GL256P90TFIR20
Product Name Memory - Flash - S29GL256P90TFIR20 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; FLASH Flash; FLASH - NOR Flash; Non-Volatile
Access Time 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 56-TSOP 56-TFSOP (0.724", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details