Cypress Semiconductor Corp. Integrated Circuits(ICs) S29GL256P90TFIR13

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027812-S29GL256P90TF IR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH7AN6F; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027812-S29GL256P90TF IR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH7AN6F; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 027812-S29GL256P90TFIR13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
027812-S29GL256P90TFIR13
Integrated Circuits(ICs) 027812-S29GL256P90TFIR13
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 027812-S29GL256P90TF IR13 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724", 18.40mm Width) Manufacturer Device Package: 56-TSOP Operating Supply Voltage: 3 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH7AN6F; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 027812-S29GL256P90TFIR13
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724", 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Alternative Parts (Cross-Reference): M29W256GH7AN6F; M29W256GL60N6F; M29W256GL70N6E; JS28F256M29EWLA;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29GL256P90TFIR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29GL256P90TFIR13
Integrated Circuits (ICs) - Memory S29GL256P90TFIR13
IC FLASH 256MBIT PARALLEL 56TSOP

IC FLASH 256MBIT PARALLEL 56TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 027812-S29GL256P90TFIR13 S29GL256P90TFIR13
Product Name Integrated Circuits(ICs) Integrated Circuits (ICs) - Memory
Memory Category Flash; FLASH - NOR Flash; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00058602 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers